Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F67J11-I/PT

Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J11-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J11-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J11-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J11-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J11-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J11-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J11-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F67J11-I/PT - 037332-PIC18F67J11-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67J11-I/PT
037332-PIC18F67J11-I/PT
Embedded - Embedded - Microcontrollers - PIC18F67J11-I/PT 037332-PIC18F67J11-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037332-PIC18F67J11-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Family Name: PIC18F67J11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3930 x 8 Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A ; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB; Introduction Date: January 12, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037332-PIC18F67J11-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 52
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Family Name: PIC18F67J11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3930 x 8
Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB;
Introduction Date: January 12, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 400851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400851
Microcontrollers 400851
Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Supplier's Site
Microcontrollers - 8767102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767102
Microcontrollers 8767102
Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Supplier's Site
Microcontrollers - 400851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400851P
Microcontrollers 400851P
Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Micro 16b, 128KB Flash, PIC18F67J11-I/PT

Supplier's Site
Microcontrollers - PIC18F67J11-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J11-I/PT-ND
Microcontrollers PIC18F67J11-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F67J11-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67J11-I/PT
Microcontrollers PIC18F67J11-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J11-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J11-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J11-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F67J11-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J11-I/PT
Embedded - Microcontrollers PIC18F67J11-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F67J11-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J11-I/PT
Microcontrollers PIC18F67J11-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J11-I/PT
8-bit Microcontrollers - MCU PIC18F67J11-I/PT
8-bit Microcontrollers - MCU 128KB FL 3936b RAM 10 MIPS 51 I/O

8-bit Microcontrollers - MCU 128KB FL 3936b RAM 10 MIPS 51 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F67J11-I/PT 037332-PIC18F67J11-I/PT 400851 400851P PIC18F67J11-I/PT-ND PIC18F67J11-I/PT PIC18F67J11-I/PT PIC18F67J11-I/PT PIC18F67J11-I/PT PIC18F67J11-I/PT
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F67J11-I/PT Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.93 KB 128 KB 3.9 KB 3.93 KB 3.93 KB 3930 KB 3.93 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers