Microchip Technology, Inc. PIC18F67J10

Description
Ideal for cost sensitive applications that benefit from the availability of four serial ports: two synchronous serial ports (I²C™ and SPI™) and two asynchronous (LIN capable) serial ports. Large amounts of Flash program memory and RAM make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. While operating up to 40 MHz at 3V, this family of general purpose devices targets cost sensitive designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source. Additional Features 40 MHz and 10 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints
Datasheet
Description
Ideal for cost sensitive applications that benefit from the availability of four serial ports: two synchronous serial ports (I²C™ and SPI™) and two asynchronous (LIN capable) serial ports. Large amounts of Flash program memory and RAM make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. While operating up to 40 MHz at 3V, this family of general purpose devices targets cost sensitive designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source. Additional Features 40 MHz and 10 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal for cost sensitive applications that benefit from the availability of four serial ports: two synchronous serial ports (I²C™ and SPI™) and two asynchronous (LIN capable) serial ports. Large amounts of Flash program memory and RAM make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. While operating up to 40 MHz at 3V, this family of general purpose devices targets cost sensitive designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source. Additional Features 40 MHz and 10 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints

Ideal for cost sensitive applications that benefit from the availability of four serial ports: two synchronous serial ports (I²C™ and SPI™) and two asynchronous (LIN capable) serial ports. Large amounts of Flash program memory and RAM make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. While operating up to 40 MHz at 3V, this family of general purpose devices targets cost sensitive designs with 1k Flash endurance, emulated EEPROM, and external crystal or clock source.

Additional Features

    • 40 MHz and 10 MIPS at 3V
    • Flash 10,000 endurance, 20 years retention
    • 2.0 - 3.6V voltage range
    • 5V tolerant digital inputs
    • Enhanced ICD with 3 HW breakpoints
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F67J10
Bits Other; 10-bit
Number 11
RAM 3.94 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products