Microchip Technology, Inc. PIC18F6723

Description
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)
Description
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F6723 is a member of the PIC18F family of microcontrollers from Microchip Technology, Inc. It features a 16-bit architecture with a maximum operating frequency of 40 MHz. The device includes 128 KB of Flash program memory and 64 KB of RAM, making it suitable for applications requiring substantial memory resources. It supports a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enhancing its capability for data acquisition tasks. This microcontroller is equipped with multiple communication interfaces, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART) and two Master Synchronous Serial Port (MSSP) modules, which support I2C and SPI protocols. The device also incorporates various power management features, allowing it to operate in different modes such as Run, Idle, and Sleep, with low current consumption in each mode. The PIC18F6723 is designed for applications in instrumentation, industrial control, and monitoring, where low power consumption and high performance are critical. Its compatibility with existing PIC18F devices facilitates easier migration for projects already utilizing this family of microcontrollers.

Datasheet Summary
Powered by GS/AI

The PIC18F6723 is a member of the PIC18F family of microcontrollers from Microchip Technology, Inc. It features a 16-bit architecture with a maximum operating frequency of 40 MHz. The device includes 128 KB of Flash program memory and 64 KB of RAM, making it suitable for applications requiring substantial memory resources. It supports a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enhancing its capability for data acquisition tasks. This microcontroller is equipped with multiple communication interfaces, including two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART) and two Master Synchronous Serial Port (MSSP) modules, which support I2C and SPI protocols. The device also incorporates various power management features, allowing it to operate in different modes such as Run, Idle, and Sleep, with low current consumption in each mode. The PIC18F6723 is designed for applications in instrumentation, industrial control, and monitoring, where low power consumption and high performance are critical. Its compatibility with existing PIC18F devices facilitates easier migration for projects already utilizing this family of microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F6723 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)

Ideal for large low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720.

Additional Features

    • 12-bit ADC
    • 2 x EUSART (LIN)
    • 2 x MSSP (Master I²C™ /SPI™)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F6723
Bits Other; 12-bit
Number 12
RAM 3.94 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers