Microchip Technology, Inc. Microcontrollers PIC18F6720-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F6720-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6720-I/PT-ND
Microcontrollers PIC18F6720-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F6720-I/PT - 1088903-PIC18F6720-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F6720-I/PT
1088903-PIC18F6720-I/PT
Embedded - Embedded - Microcontrollers - PIC18F6720-I/PT 1088903-PIC18F6720-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088903-PIC18F6720-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: External Family Name: PIC18F6720 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 25MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.75K x 8 Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610472-xxxTBZ03A; ML610Q472P-xxxTBZ03A ; ML610Q473P-xxxTBZ03A ; Introduction Date: November 01, 2001 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1088903-PIC18F6720-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 52
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Family Name: PIC18F6720
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.75K x 8
Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610472-xxxTBZ03A; ML610Q472P-xxxTBZ03A; ML610Q473P-xxxTBZ03A;
Introduction Date: November 01, 2001
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F6720-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F6720-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F6720-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F6720-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6720-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F6720-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6720-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F6720-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6720-I/PT
Embedded - Microcontrollers PIC18F6720-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F6720-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F6720-I/PT
Microcontrollers PIC18F6720-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-64; Product Range Microchip - 89C2892 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-64; Product Range Microchip
89C2892
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-64; Product Range Microchip 89C2892
MICROCONTROLLER MCU, 8 BIT, PIC18, 25MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:3.75KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:52I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 25MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:3.75KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:52I/O s RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6720-I/PT
8-bit Microcontrollers - MCU PIC18F6720-I/PT
8-bit Microcontrollers - MCU 128KB 3840 RAM 52I/O

8-bit Microcontrollers - MCU 128KB 3840 RAM 52I/O

Buy Now Datasheet
Microcontrollers - PIC18F6720-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6720-I/PT
Microcontrollers PIC18F6720-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
64 PIN, 128 KB FLASH, 3840 RAM, 52 I/O - 70045716 - Allied Electronics, Inc.
Fort Worth, TX, USA
64 PIN, 128 KB FLASH, 3840 RAM, 52 I/O
70045716
64 PIN, 128 KB FLASH, 3840 RAM, 52 I/O 70045716
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F6720-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F6720-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6720-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F6720-I/PT-ND 1088903-PIC18F6720-I/PT 685-PIC18F6720-I/PT PIC18F6720-I/PT PIC18F6720-I/PT 89C2892 PIC18F6720-I/PT PIC18F6720-I/PT 70045716 PIC18F6720-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F6720-I/PT 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers 64 PIN, 128 KB FLASH, 3840 RAM, 52 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 25 MHz 25 MHz 40 MHz 25 MHz 25 MHz 25 MHz 40 MHz 25 MHz
Bits Other; A/D 12x10b Other; 12-Channel, 10-Bit
RAM 3.75 KB 128 KB 3.75 KB 3.75 KB 3.75 KB 3.75 KB 3.75 KB
ROM 128 KB 1 KB 1.02 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - CG7558AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers