Microchip Technology, Inc. PIC18F66K90

Description
The PIC18F87K90 family of 8-bit microcontrollers, featuring nanoWatt XLP technology and the Charge Time Measurement Unit (CTMU) module, provide ideal solutions for battery-powered LCD applications utilizing touch interfaces. With 24 channels of capacitive touch sensing in an 80-pin package, these MCUs enable higher system integration – combining large segmented LCDs with the capability for a high number of touch sliders, buttons and keys or touch screen technology. Industry-leading low power operation exhibited by this family of microcontrollers helps to extend battery life in applications such as portable medical devices, thermostats, security systems, utility meters, small appliances, and electronic door locks. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 16 Channels Ten CCP/ECCP Modules Eleven 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
Datasheet
Description
The PIC18F87K90 family of 8-bit microcontrollers, featuring nanoWatt XLP technology and the Charge Time Measurement Unit (CTMU) module, provide ideal solutions for battery-powered LCD applications utilizing touch interfaces. With 24 channels of capacitive touch sensing in an 80-pin package, these MCUs enable higher system integration – combining large segmented LCDs with the capability for a high number of touch sliders, buttons and keys or touch screen technology. Industry-leading low power operation exhibited by this family of microcontrollers helps to extend battery life in applications such as portable medical devices, thermostats, security systems, utility meters, small appliances, and electronic door locks. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 16 Channels Ten CCP/ECCP Modules Eleven 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC18F87K90 family of 8-bit microcontrollers, featuring nanoWatt XLP technology and the Charge Time Measurement Unit (CTMU) module, provide ideal solutions for battery-powered LCD applications utilizing touch interfaces. With 24 channels of capacitive touch sensing in an 80-pin package, these MCUs enable higher system integration – combining large segmented LCDs with the capability for a high number of touch sliders, buttons and keys or touch screen technology. Industry-leading low power operation exhibited by this family of microcontrollers helps to extend battery life in applications such as portable medical devices, thermostats, security systems, utility meters, small appliances, and electronic door locks. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 16 Channels Ten CCP/ECCP Modules Eleven 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules

The PIC18F87K90 family of 8-bit microcontrollers, featuring nanoWatt XLP technology and the Charge Time Measurement Unit (CTMU) module, provide ideal solutions for battery-powered LCD applications utilizing touch interfaces. With 24 channels of capacitive touch sensing in an 80-pin package, these MCUs enable higher system integration – combining large segmented LCDs with the capability for a high number of touch sliders, buttons and keys or touch screen technology. Industry-leading low power operation exhibited by this family of microcontrollers helps to extend battery life in applications such as portable medical devices, thermostats, security systems, utility meters, small appliances, and electronic door locks.

Additional Features

    Low Power Features
    • nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents
    • Low-Power BOR
    • Ultra Low-Power Wake-Up
    • Fast Wake-Up
    • Low Input Leakage Currents
    CPU
    • Up to 16 MIPS Performance
    • Operating Speed up to 64 MHz
    • Operating Voltage Range: 1.8 to 5.5V
    • 8 X 8 Single-Cycle Hardware Multiplier
    • Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz
    Peripherals
    • LCD Driver
    • Up to 48 Segments and 192 Pixels
    • Drives LCD Panel in Sleep Mode
    • Programmable LCD Timing Module
    • Charge Time Measurement Unit for mTouch Sensing
    • A/D Converter
    • 12-bit Resolution
    • 16 Channels
    • Ten CCP/ECCP Modules
    • Eleven 8/16-bit Timer/Counter Modules
    • Three Analog Comparators
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Two Master Synchronous Serial Port Modules
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F66K90
Bits Other; 12-bit
Number 16
RAM 3.83 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SLM3VAAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers