Microchip Technology, Inc. Microcontrollers PIC18F66K80-I/PT

Description
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU
Request a Quote Datasheet
Description
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7154202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154202
Microcontrollers 7154202
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 8895367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895367
Microcontrollers 8895367
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 7154202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154202P
Microcontrollers 7154202P
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F66K80-I/PT - 210132-PIC18F66K80-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66K80-I/PT
210132-PIC18F66K80-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66K80-I/PT 210132-PIC18F66K80-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210132-PIC18F66K80-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210132-PIC18F66K80-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.6K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F66K80-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66K80-I/PT-ND
Microcontrollers PIC18F66K80-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66K80-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66K80-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66K80-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K80-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K80-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PIC18F66K80-I/PT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F66K80-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F66K80-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F66K80-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip - 76R6717 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip
76R6717
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 76R6717
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F66K80-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66K80-I/PT
Embedded - Microcontrollers PIC18F66K80-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66K80-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66K80-I/PT
Microcontrollers PIC18F66K80-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66K80-I/PT
8-bit Microcontrollers - MCU PIC18F66K80-I/PT
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F66K80-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66K80-I/PT
Microcontrollers PIC18F66K80-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7154202 7154202P 210132-PIC18F66K80-I/PT PIC18F66K80-I/PT-ND 685-PIC18F66K80-I/PT PIC18F66K80-I/PT PIC18F66K80-I/PT 76R6717 PIC18F66K80-I/PT PIC18F66K80-I/PT PIC18F66K80-I/PT PIC18F66K80-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F66K80-I/PT Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.02 to 3.65 KB 64 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 64 KB 1 KB 64 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP (10x10) TQFP; Other; 64-TQFP Other; Tray QFP; TQFP; Other; TQFP64 TQFP; Other; 64-TQFP QFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers