PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
Category: OEM Souring
Win Source Part Number: 1462572-PIC18F66K80-
Manufacturer: Microchip Technology
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
IC MCU 8BIT 64KB FLASH 64VQFN
64 QFN 9X9X0.9MM TUBE, ECAN, 64KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU
IC MCU 8BIT 64KB FLASH 64VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F66K80-E/MR-ND | 1462572-PIC18F66K80-E/MR | PIC18F66K80-E/MR | PIC18F66K80-E/MR | PIC18F66K80-E/MR | 70047581 | PIC18F66K80-E/MR |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | 64 QFN 9X9X0.9MM TUBE, ECAN, 64KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 11x12b | ||||||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | ||||
| ROM | 64 KB |