IC MCU 8BIT 64KB FLASH 64TQFP
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F66K40T-E/PTVAO | PIC18F66K40T-E/PTVAO | PIC18F66K40T-E/PTVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 64 MHz | 64 MHz | |
| RAM | 3.5 KB | 3.5 KB | |
| Supply Voltage | 5.5 to 2.3 volts |