Microchip Technology, Inc. PIC18F66K40

Description
PIC18(L)F66K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 64 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18(L)F66K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 64 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18(L)F66K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. Additional Features CORE FEATURES & OPERATING CHARACTERISTICS PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) MEMORY 64 KB Flash Program Memory with self read/write capability 3562 Bytes Data SRAM Memory 1024 Bytes of EEPROM INTELLIGENT ANALOG 47 x 10-bit ADC channels 1 x 5-bit DAC 3 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect COMMMUNICATIONS 2 x I2C/SPI 5 x EUSART with LIN support SAFETY CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) WAVEFORM CONTROL 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 5 x Capture/Compare/PWM modules TIMING & MEASUREMENTS Five 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) 2 x Signal Measurement Timer (SMT) LOW POWER & SYSTEM FLEXIBILITY eXtreme Low Power (XLP) technology Doze, Idle, and Sleep Power Saving Operating Modes Sleep mode: 50nA @ 1.8V, typical Active mode: 32uA/MHz @ 1.8V, typical Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select PROGRAMMING/DEBUG FEATURES In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18(L)F66K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 64-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

Additional Features

    CORE FEATURES & OPERATING CHARACTERISTICS
    • PIC18 Core with 83 Instructions, 31 Stack Levels
    • Internal 64MHz oscillator
    • Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
    • Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C)
    MEMORY
    • 64 KB Flash Program Memory with self read/write capability
    • 3562 Bytes Data SRAM Memory
    • 1024 Bytes of EEPROM
    INTELLIGENT ANALOG
    • 47 x 10-bit ADC channels
    • 1 x 5-bit DAC
    • 3 x Comparators
    • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
    • Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
    • 1 x Zero-Cross Detect
    COMMMUNICATIONS
    • 2 x I2C/SPI
    • 5 x EUSART with LIN support
    SAFETY
    • CRC with Memory Scan
    • Windowed Watchdog Timer (WWDT)
    • 1 x Hardware Limit Timer (HLT)
    WAVEFORM CONTROL
    • 1 x Complementary Waveform Generator
    • 2 x standalone 10-bit PWM modules
    • 5 x Capture/Compare/PWM modules
    TIMING & MEASUREMENTS
    • Five 8-bit Timers/Counters
    • Four 16-bit Timers/Counters
    • 1 x Hardware Limit Timer (HLT)
    • Extended Watchdog Timer (WDT)
    • 2 x Signal Measurement Timer (SMT)
    LOW POWER & SYSTEM FLEXIBILITY
    • eXtreme Low Power (XLP) technology
    • Doze, Idle, and Sleep Power Saving Operating Modes
    • Sleep mode: 50nA @ 1.8V, typical
    • Active mode: 32uA/MHz @ 1.8V, typical
    • Low Current Power-on Reset (POR)
    • Brown-out Reset (BOR)
    • Low-Power BOR (LPBOR)
    • Peripheral Pin Select
    PROGRAMMING/DEBUG FEATURES
    • In-Circuit Debug Integrated On-Chip
    • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F66K40
Bits Other; 10-bit
Number 47
RAM 3.56 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - Application Specific - ADM5120X-AB-T-2-G - 085410-ADM5120X-AB-T-2-G - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details