Microchip Technology, Inc. Microcontrollers PIC18F66K22-E/MR

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F66K22-E/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66K22-E/MR-ND
Microcontrollers PIC18F66K22-E/MR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66K22-E/MR
8-bit Microcontrollers - MCU PIC18F66K22-E/MR
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM

8-bit Microcontrollers - MCU 64KB Flash 4KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F66K22-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F66K22-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F66K22-E/MR
IC MCU 8BIT 64KB FLASH 64VQFN

IC MCU 8BIT 64KB FLASH 64VQFN

Supplier's Site
Microcontrollers - PIC18F66K22-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66K22-E/MR
Microcontrollers PIC18F66K22-E/MR
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F66K22-E/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66K22-E/MR
Embedded - Microcontrollers PIC18F66K22-E/MR
IC MCU 8BIT 64KB FLASH 64VQFN

IC MCU 8BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F66K22-E/MR-ND PIC18F66K22-E/MR PIC18F66K22-E/MR PIC18F66K22-E/MR PIC18F66K22-E/MR
Product Name Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x12b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details