MCU 96K Flash 3808 RAM Ethernet TQFP64
IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18F66J65-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J65-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1322354-PIC18F66J65-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 41.667MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
RAM Size: 3808 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F66J65IPT
Base Product Number: PIC18F66
RoHS Status: ROHS3 Compliant
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, PIC18, 41.66MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:96KB; RAM Memory Size:3.7KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 96KB FLASH 64TQFP
8-bit Microcontrollers - MCU 96KB FL 12KB RAM 10BASE-T
IC MCU 8BIT 96KB FLASH 64TQFP
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1654882 | 685-PIC18F66J65-I/PT | 1322354-PIC18F66J65-I/PT | PIC18F66J65-I/PT-ND | 56K7298 | PIC18F66J65-I/PT | PIC18F66J65-I/PT | PIC18F66J65-I/PT | PIC18F66J65-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 3.81 KB | 3.81 KB | 96 KB | 3.81 KB | 3.7 KB | 3808 KB | 3.81 KB | ||
| ROM | 96 KB | 96 KB | |||||||
| Package Type | QFP; TQFP; Other; TQFP | Other; Tray | QFP; TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | TQFP; Other; TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | ||
| Pin Count | 64 | 64 | 64 | 64 |