Microchip Technology, Inc. PIC18F66J60

Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC
Datasheet
Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC

Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.

Additional Features
- IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F66J60
Bits Other; 10-bit
Number 11
RAM 3.81 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details