Microchip Technology, Inc. Microcontrollers PIC18F66J60-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F66J60-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J60-I/PT-ND
Microcontrollers PIC18F66J60-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66J60-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66J60-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66J60-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J60-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J60-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F66J60-I/PT - 276368-PIC18F66J60-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66J60-I/PT
276368-PIC18F66J60-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66J60-I/PT 276368-PIC18F66J60-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 276368-PIC18F66J60-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 39 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 41.667MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3808 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 276368-PIC18F66J60-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 39
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 41.667MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3808 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F66J60-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F66J60-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F66J60-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66J60-I/PT
8-bit Microcontrollers - MCU PIC18F66J60-I/PT
8-bit Microcontrollers - MCU 64KB FL 12KB RAM 10BASE-T

8-bit Microcontrollers - MCU 64KB FL 12KB RAM 10BASE-T

Buy Now Datasheet
Microcontrollers - PIC18F66J60-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66J60-I/PT
Microcontrollers PIC18F66J60-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F66J60-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66J60-I/PT
Embedded - Microcontrollers PIC18F66J60-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66J60-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66J60-I/PT
Microcontrollers PIC18F66J60-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip - 34M8054 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip
34M8054
Mcu, 8Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip 34M8054
MCU, 8BIT, PIC18, 41.66MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:39I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 41.66MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:39I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F66J60-I/PT-ND 685-PIC18F66J60-I/PT 276368-PIC18F66J60-I/PT PIC18F66J60-I/PT PIC18F66J60-I/PT PIC18F66J60-I/PT PIC18F66J60-I/PT PIC18F66J60-I/PT 34M8054
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F66J60-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.67 MHz 41.66 MHz
Bits Other; A/D 11x10b
RAM 3.81 KB 3.81 KB 64 KB 3808 KB 3.81 KB 3.81 KB 3.7 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers