Microchip Technology, Inc. Microcontrollers PIC18F66J55-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F66J55-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J55-I/PT-ND
Microcontrollers PIC18F66J55-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F66J55-I/PT - 748276-PIC18F66J55-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66J55-I/PT
748276-PIC18F66J55-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66J55-I/PT 748276-PIC18F66J55-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 748276-PIC18F66J55-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F66J55 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-xxxTB; ML610346J-xxxTB; ML610Q346-NNNTB; Introduction Date: February 21, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 748276-PIC18F66J55-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F66J55
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610Q346-xxxTB; ML610346J-xxxTB; ML610Q346-NNNTB;
Introduction Date: February 21, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18F66J55-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18F66J55-I/PT
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18F66J55-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18F66J55-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J55-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18F66J55-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J55-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66J55-I/PT
8-bit Microcontrollers - MCU PIC18F66J55-I/PT
8-bit Microcontrollers - MCU 96KB FLSH 3936Bs RAM USB 2.0 nanoWatt

8-bit Microcontrollers - MCU 96KB FLSH 3936Bs RAM USB 2.0 nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip - 17M0968 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip
17M0968
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip 17M0968
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:96KB; RAM Memory Size:3.8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:96KB; RAM Memory Size:3.8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F66J55-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F66J55-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F66J55-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP

IC MCU 8BIT 96KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F66J55-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66J55-I/PT
Embedded - Microcontrollers PIC18F66J55-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP

IC MCU 8BIT 96KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66J55-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66J55-I/PT
Microcontrollers PIC18F66J55-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F66J55-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66J55-I/PT
Microcontrollers PIC18F66J55-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP

IC MCU 8BIT 96KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F66J55-I/PT-ND 748276-PIC18F66J55-I/PT 685-PIC18F66J55-I/PT PIC18F66J55-I/PT 17M0968 PIC18F66J55-I/PT PIC18F66J55-I/PT PIC18F66J55-I/PT PIC18F66J55-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F66J55-I/PT 8-bit 8BIT 96KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x10b
RAM 3.8 KB 96 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers