Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F66J11T-I/PT PIC18F66J11T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889681-PIC18F66J11T- I/PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F66J11 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F66J11T-I/PTTR, PIC18F66J11T-I/PTDKR , PIC18F66J11T-I/PTCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889681-PIC18F66J11T- I/PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F66J11 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F66J11T-I/PTTR, PIC18F66J11T-I/PTDKR , PIC18F66J11T-I/PTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F66J11T-I/PT - 889681-PIC18F66J11T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66J11T-I/PT
889681-PIC18F66J11T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66J11T-I/PT 889681-PIC18F66J11T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889681-PIC18F66J11T- I/PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F66J11 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F66J11T-I/PTTR, PIC18F66J11T-I/PTDKR , PIC18F66J11T-I/PTCT

Manufacturer: Microchip Technology
Win Source Part Number: 889681-PIC18F66J11T-I/PT
Series: PIC® 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC18F66J11
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F66J11T-I/PTTR, PIC18F66J11T-I/PTDKR, PIC18F66J11T-I/PTCT

Buy Now Datasheet
Microcontrollers - PIC18F66J11T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J11T-I/PTTR-ND
Microcontrollers PIC18F66J11T-I/PTTR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F66J11T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J11T-I/PTDKR-ND
Microcontrollers PIC18F66J11T-I/PTDKR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F66J11T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J11T-I/PTCT-ND
Microcontrollers PIC18F66J11T-I/PTCT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66J11T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66J11T-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66J11T-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J11T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J11T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F66J11T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66J11T-I/PT
Embedded - Microcontrollers PIC18F66J11T-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66J11T-I/PT
8-bit Microcontrollers - MCU PIC18F66J11T-I/PT
8-bit Microcontrollers - MCU 64KB Flash 3936 bytesRAM 51I/O

8-bit Microcontrollers - MCU 64KB Flash 3936 bytesRAM 51I/O

Buy Now Datasheet
Microcontrollers - PIC18F66J11T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66J11T-I/PT
Microcontrollers PIC18F66J11T-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889681-PIC18F66J11T-I/PT PIC18F66J11T-I/PTTR-ND 685-PIC18F66J11T-I/PT PIC18F66J11T-I/PT PIC18F66J11T-I/PT PIC18F66J11T-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F66J11T-I/PT Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.93 KB 3.93 KB 3.93 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers