Microchip Technology, Inc. Microcontrollers PIC18F66J10-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F66J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F87J10 family, featuring 64KB of Flash memory and designed with nanoWatt technology for low power consumption. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device supports a variety of peripherals, including multiple PWM modules, analog-to-digital converters, and serial communication interfaces such as I²C and SPI. This microcontroller is equipped with a flexible oscillator structure that allows for operation up to 40 MHz, and it features an extended watchdog timer with programmable periods. The architecture is optimized for C compilers, enhancing code efficiency and re-entrancy. Additionally, it includes power management modes to minimize energy usage during operation. The PIC18F66J10-I/PT is suitable for applications requiring reliable performance in industrial environments, with an operating temperature range of -40°C to +85°C. Its robust feature set makes it a viable option for engineers looking for a versatile microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC18F66J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F87J10 family, featuring 64KB of Flash memory and designed with nanoWatt technology for low power consumption. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device supports a variety of peripherals, including multiple PWM modules, analog-to-digital converters, and serial communication interfaces such as I²C and SPI. This microcontroller is equipped with a flexible oscillator structure that allows for operation up to 40 MHz, and it features an extended watchdog timer with programmable periods. The architecture is optimized for C compilers, enhancing code efficiency and re-entrancy. Additionally, it includes power management modes to minimize energy usage during operation. The PIC18F66J10-I/PT is suitable for applications requiring reliable performance in industrial environments, with an operating temperature range of -40°C to +85°C. Its robust feature set makes it a viable option for engineers looking for a versatile microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F66J10-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66J10-I/PT-ND
Microcontrollers PIC18F66J10-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F66J10-I/PT - 045878-PIC18F66J10-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66J10-I/PT
045878-PIC18F66J10-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66J10-I/PT 045878-PIC18F66J10-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 045878-PIC18F66J10-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 50 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045878-PIC18F66J10-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 50
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66J10-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66J10-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66J10-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J10-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66J10-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F66J10-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66J10-I/PT
Embedded - Microcontrollers PIC18F66J10-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66J10-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66J10-I/PT
Microcontrollers PIC18F66J10-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66J10-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66J10-I/PT
Microcontrollers PIC18F66J10-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 71J7266 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
71J7266
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 71J7266
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66J10-I/PT
8-bit Microcontrollers - MCU PIC18F66J10-I/PT
8-bit Microcontrollers - MCU 64 KB FL 2 KB RAM

8-bit Microcontrollers - MCU 64 KB FL 2 KB RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F66J10-I/PT-ND 045878-PIC18F66J10-I/PT 685-PIC18F66J10-I/PT PIC18F66J10-I/PT PIC18F66J10-I/PT PIC18F66J10-I/PT 71J7266 PIC18F66J10-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F66J10-I/PT 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 11x10b
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers