Microchip Technology, Inc. PIC18F6627

Description
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)
Datasheet
Description
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F6627 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)

Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720.

Additional Features

    • 2 x EUSART (LIN)
    • 2 x MSSP (Master I²C™ /SPI™)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F6627
Bits Other; 10-bit
Number 12
RAM 3.94 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details