The Microchip PIC18F6621 is an 8-bit microcontroller operating at a maximum clock speed of 40 MHz. It features a 64 KB program memory and 4 KB of data memory, along with 1 KB of data EEPROM. The device supports up to 10 MIPS performance and includes a variety of peripherals such as multiple timers, capture/compare/PWM modules, and a master synchronous serial port capable of SPI and I²C communication. It also has a 10-bit analog-to-digital converter with up to 16 channels and includes features for low-voltage detection and brown-out reset. The microcontroller is housed in a 64-pin TQFP package and is designed for low power consumption, making it suitable for a wide range of applications.
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F6621-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6621-I/PT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 276363-PIC18F6621-I/
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.75K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8bit MCU 64 KB Flash, 3840 RAM, 52 I/O
8bit MCU 64 KB Flash, 3840 RAM, 52 I/O
8bit MCU 64 KB Flash, 3840 RAM, 52 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 64KB 3840 RAM 52I/O
IC MCU 8BIT 64KB FLASH 64TQFP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.75KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 64KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F6621-I/PT | 276363-PIC18F6621-I/PT | 2648114 | PIC18F6621-I/PT-ND | PIC18F6621-I/PT | PIC18F6621-I/PT | 61H5264 | PIC18F6621-I/PT | PIC18F6621-I/PT | PIC18F6621-I/PT |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F6621-I/PT | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 3.75 KB | 64 KB | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | |||
| ROM | 1.02 KB | 1 KB | 64 KB | 64 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |