Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Cable Assemblies
Packaging: Tape and Reel
Speed: 25MHz
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
EEPROM Size: 1K x 8
RAM Size: 3.75K x 8
Program Memory Type: FLASH
Program Memory Type: FLASH
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F6620T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6620T-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
8-bit Microcontrollers - MCU 64KB 3840 RAM 52I/O
IC MCU 8BIT 64KB FLASH 64TQFP
IC,MICROCONTROLLER,8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F6620T-I/PT-ND | 685-PIC18F6620T-I/PT | PIC18F6620T-I/PT | PIC18F6620T-I/PT | PIC18F6620T-I/PT | PIC18F6620T-I/PT | 92C5081 | |
| Product Name | Cable Assemblies | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 40 MHz | 25 MHz | 25 MHz | |||
| RAM | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | |||
| ROM | 1 KB | 64 KB | 1.02 KB | |||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |