Manufacturer: Microchip Technology
Win Source Part Number: 810520-PIC18F65K90T-
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,200
MSL Level: 3 (168 Hours)
Part Number Series: PIC18F65K90
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65K90T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K90T-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 32kB Flash 2kB RAM LCD
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 810520-PIC18F65K90T-I/PT | 685-PIC18F65K90T-I/PT | PIC18F65K90T-I/PT-ND | PIC18F65K90T-I/PT | PIC18F65K90T-I/PT | PIC18F65K90T-I/PT | PIC18F65K90T-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F65K90T-I/PT | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |