PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 32KB FLASH 64VQFN
IC MCU 8BIT 32KB FLASH 64VQFN
8-bit Microcontrollers - MCU 32KB Flash 2KB RAM nanoWatt XLP LCD
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F65K90T-I/MRRSL-ND | PIC18F65K90T-I/MRRSL | PIC18F65K90T-I/MRRSL | PIC18F65K90T-I/MRRSL | PIC18F65K90T-I/MRRSL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |