Microchip Technology, Inc. Microcontrollers PIC18F65K80-I/MR

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F65K80-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65K80-I/MR-ND
Microcontrollers PIC18F65K80-I/MR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F65K80-I/MR - 810353-PIC18F65K80-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65K80-I/MR
810353-PIC18F65K80-I/MR
Embedded - Embedded - Microcontrollers - PIC18F65K80-I/MR 810353-PIC18F65K80-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 810353-PIC18F65K80-I /MR Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 64MHz Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: PIC18F65K80 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 810353-PIC18F65K80-I/MR
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: PIC18F65K80
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65K80-I/MR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65K80-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K80-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K80-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K80-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K80-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65K80-I/MR
8-bit Microcontrollers - MCU PIC18F65K80-I/MR
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Ic, 8Bit Mcu, Pic18F, 16Mips, Qfn-64; Product Range Microchip - 76R6710 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Pic18F, 16Mips, Qfn-64; Product Range Microchip
76R6710
Ic, 8Bit Mcu, Pic18F, 16Mips, Qfn-64; Product Range Microchip 76R6710
IC, 8BIT MCU, PIC18F, 16MIPS, QFN-64; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

IC, 8BIT MCU, PIC18F, 16MIPS, QFN-64; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F65K80-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65K80-I/MR
Embedded - Microcontrollers PIC18F65K80-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65K80-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65K80-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65K80-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site
Microcontrollers - PIC18F65K80-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65K80-I/MR
Microcontrollers PIC18F65K80-I/MR
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC18F65K80-I/MR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65K80-I/MR
Microcontrollers PIC18F65K80-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F65K80-I/MR-ND 810353-PIC18F65K80-I/MR 685-PIC18F65K80-I/MR PIC18F65K80-I/MR 76R6710 PIC18F65K80-I/MR PIC18F65K80-I/MR PIC18F65K80-I/MR PIC18F65K80-I/MR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F65K80-I/MR 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Ic, 8Bit Mcu, Pic18F, 16Mips, Qfn-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b
RAM 3.6 KB 32 KB 3.6 KB 4 KB 3.6 KB 3.6 KB 3.6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7679AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers