Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F65K22T-I/MR PIC18F65K22T-I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088887-PIC18F65K22T -I/MR Packaging: Reel - TR Core Processor: PIC Number of I/O: 53 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088887-PIC18F65K22T -I/MR Packaging: Reel - TR Core Processor: PIC Number of I/O: 53 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F65K22T-I/MR - 1088887-PIC18F65K22T-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65K22T-I/MR
1088887-PIC18F65K22T-I/MR
Embedded - Embedded - Microcontrollers - PIC18F65K22T-I/MR 1088887-PIC18F65K22T-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 1088887-PIC18F65K22T -I/MR Packaging: Reel - TR Core Processor: PIC Number of I/O: 53 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088887-PIC18F65K22T-I/MR
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65K22T-I/MR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65K22T-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22T-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22T-I/M R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22T-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22T-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F65K22T-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65K22T-I/MR
Microcontrollers PIC18F65K22T-I/MR
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65K22T-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65K22T-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65K22T-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC18F65K22T-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65K22T-I/MR
Embedded - Microcontrollers PIC18F65K22T-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65K22T-I/MR
8-bit Microcontrollers - MCU PIC18F65K22T-I/MR
8-bit Microcontrollers - MCU 32kB Flash 2kB RAM

8-bit Microcontrollers - MCU 32kB Flash 2kB RAM

Buy Now Datasheet
Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN - 536-PIC18F65K22T-I/MR - Utmel Electronic Limited
Hong Kong, China
Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN
536-PIC18F65K22T-I/MR
Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN 536-PIC18F65K22T-I/MR
Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN

Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088887-PIC18F65K22T-I/MR 685-PIC18F65K22T-I/MR PIC18F65K22T-I/MR PIC18F65K22T-I/MR PIC18F65K22T-I/MR PIC18F65K22T-I/MR 536-PIC18F65K22T-I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC18F65K22T-I/MR 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microchip PIC18F65K22T-I/MR, 8bit PIC Microcontroller, 64MHz, 1 kB, 32 kB Flash, 64-Pin QFN
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers