Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F65K22-I/MR

Description
IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65K22-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65K22-I/MR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65K22-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64VQFN Product overview: PIC18F65K22-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K22-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085092-PIC18F65K22-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085092-PIC18F65K22-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085092-PIC18F65K22-I/MR
Win Source Part Number: 1085092-PIC18F65K22- I/MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): PIC18F67K90-I/MR; PIC18F67K22-E/MR; PIC18F66K90-I/MRPIC1 8F65K22-IMR; PIC18F65K22I/MR; PIC18F65K22IMR; ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F65K22IMR Base Product Number: PIC18F65K22

Win Source Part Number: 1085092-PIC18F65K22-I/MR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F67K90-I/MR; PIC18F67K22-E/MR; PIC18F66K90-I/MRPIC18F65K22-IMR; PIC18F65K22I/MR; PIC18F65K22IMR;
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F65K22IMR
Base Product Number: PIC18F65K22

Buy Now Datasheet
Microcontrollers - PIC18F65K22-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65K22-I/MR-ND
Microcontrollers PIC18F65K22-I/MR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65K22-I/MR
8-bit Microcontrollers - MCU PIC18F65K22-I/MR
8-bit Microcontrollers - MCU 32kB Flash, 2kB RAM, 1kB EE, nanoWatt XLP, GP

8-bit Microcontrollers - MCU 32kB Flash, 2kB RAM, 1kB EE, nanoWatt XLP, GP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F65K22-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65K22-I/MR
Embedded - Microcontrollers PIC18F65K22-I/MR
IC MCU 8BIT 32KB FLASH 64VQFN

IC MCU 8BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F65K22-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65K22-I/MR
Microcontrollers PIC18F65K22-I/MR
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F65K22-I/MR 1085092-PIC18F65K22-I/MR PIC18F65K22-I/MR-ND PIC18F65K22-I/MR PIC18F65K22-I/MR PIC18F65K22-I/MR
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 2 KB 32 KB 2 KB 2 KB
ROM 1 KB 1 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers