Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F65J90-I/PT PIC18F65J90-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088882-PIC18F65J90- I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088882-PIC18F65J90- I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F65J90-I/PT is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd., featuring a 32KB Flash program memory and 16KB SRAM. It operates at a maximum frequency of 40 MHz and supports a wide operating voltage range of 2.0V to 3.6V. This microcontroller includes an integrated LCD driver capable of driving up to 48 segments and 192 pixels, with programmable timing and bias configurations. Low-power features are a significant aspect of this device, with typical run currents as low as 7 µA, idle currents of 2.5 µA, and sleep currents down to 100 nA. The microcontroller also supports various power-managed modes, including Run, Idle, and Sleep, and features a fast internal oscillator startup from sleep mode. Additional capabilities include a 10-bit ADC with up to 12 channels, multiple timer/counter modules, and support for various communication protocols such as I²C and SPI. The device is designed for robust applications with features like self-programmable flash memory, priority levels for interrupts, and an extended watchdog timer. The PIC18F65J90-I/PT is packaged in a 64-pin TQFP format, making it suitable for a range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F65J90-I/PT is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd., featuring a 32KB Flash program memory and 16KB SRAM. It operates at a maximum frequency of 40 MHz and supports a wide operating voltage range of 2.0V to 3.6V. This microcontroller includes an integrated LCD driver capable of driving up to 48 segments and 192 pixels, with programmable timing and bias configurations. Low-power features are a significant aspect of this device, with typical run currents as low as 7 µA, idle currents of 2.5 µA, and sleep currents down to 100 nA. The microcontroller also supports various power-managed modes, including Run, Idle, and Sleep, and features a fast internal oscillator startup from sleep mode. Additional capabilities include a 10-bit ADC with up to 12 channels, multiple timer/counter modules, and support for various communication protocols such as I²C and SPI. The device is designed for robust applications with features like self-programmable flash memory, priority levels for interrupts, and an extended watchdog timer. The PIC18F65J90-I/PT is packaged in a 64-pin TQFP format, making it suitable for a range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F65J90-I/PT - 1088882-PIC18F65J90-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65J90-I/PT
1088882-PIC18F65J90-I/PT
Embedded - Embedded - Microcontrollers - PIC18F65J90-I/PT 1088882-PIC18F65J90-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088882-PIC18F65J90- I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088882-PIC18F65J90-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 51
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65J90-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65J90-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65J90-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J90-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J90-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J90-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F65J90-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J90-I/PT-ND
Microcontrollers PIC18F65J90-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F65J90-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65J90-I/PT
Embedded - Microcontrollers PIC18F65J90-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65J90-I/PT
8-bit Microcontrollers - MCU PIC18F65J90-I/PT
8-bit Microcontrollers - MCU 32KB FL 2048b RAM 51I/O 8b Fam

8-bit Microcontrollers - MCU 32KB FL 2048b RAM 51I/O 8b Fam

Buy Now Datasheet
Microcontrollers - PIC18F65J90-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65J90-I/PT
Microcontrollers PIC18F65J90-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 88K6087 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
88K6087
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 88K6087
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J9x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F65J90-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65J90-I/PT
Microcontrollers PIC18F65J90-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088882-PIC18F65J90-I/PT 685-PIC18F65J90-I/PT PIC18F65J90-I/PT-ND PIC18F65J90-I/PT PIC18F65J90-I/PT PIC18F65J90-I/PT 88K6087 PIC18F65J90-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F65J90-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details