Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F65J15T-I/PT PIC18F65J15T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 118191-PIC18F65J15T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 50 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 118191-PIC18F65J15T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 50 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F65J15T-I/PT - 118191-PIC18F65J15T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65J15T-I/PT
118191-PIC18F65J15T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F65J15T-I/PT 118191-PIC18F65J15T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 118191-PIC18F65J15T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 50 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 118191-PIC18F65J15T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 50
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18F65J15T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F65J15T-I/PT
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F65J15T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18F65J15T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J15T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18F65J15T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J15T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F65J15T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J15T-I/PTCT-ND
Microcontrollers PIC18F65J15T-I/PTCT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F65J15T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J15T-I/PTTR-ND
Microcontrollers PIC18F65J15T-I/PTTR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F65J15T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J15T-I/PTDKR-ND
Microcontrollers PIC18F65J15T-I/PTDKR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F65J15T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65J15T-I/PT
Microcontrollers PIC18F65J15T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip - 71J7264 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
71J7264
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip 71J7264
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,64PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,64PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F65J15T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65J15T-I/PT
Embedded - Microcontrollers PIC18F65J15T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F65J15T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65J15T-I/PT
Microcontrollers PIC18F65J15T-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65J15T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65J15T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65J15T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65J15T-I/PT
8-bit Microcontrollers - MCU PIC18F65J15T-I/PT
8-bit Microcontrollers - MCU 32 KB FL 2KB RAM

8-bit Microcontrollers - MCU 32 KB FL 2KB RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 118191-PIC18F65J15T-I/PT 685-PIC18F65J15T-I/PT PIC18F65J15T-I/PTCT-ND PIC18F65J15T-I/PT 71J7264 PIC18F65J15T-I/PT PIC18F65J15T-I/PT PIC18F65J15T-I/PT PIC18F65J15T-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F65J15T-I/PT 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 48 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers