Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; Embedded Interface Type:EUSART, I2C, SPI; Supply Voltage Min:2V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 15AC0065 |
| Product Name | Product Range Microchip |
| Clock Speed | 40 MHz |
| RAM | 2 KB |
| Supply Voltage | 2 to ? volts |
| Serial Interface | I²C; SPI; USART |