Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F65J11-I/PT PIC18F65J11-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238288-PIC18F65J11- I/PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: P-IC18F65J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-NNNTB; ML610Q346-xxxTB; Introduction Date: October 13, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238288-PIC18F65J11- I/PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: P-IC18F65J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-NNNTB; ML610Q346-xxxTB; Introduction Date: October 13, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F65J11-I/PT - 1238288-PIC18F65J11-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65J11-I/PT
1238288-PIC18F65J11-I/PT
Embedded - Embedded - Microcontrollers - PIC18F65J11-I/PT 1238288-PIC18F65J11-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238288-PIC18F65J11- I/PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: P-IC18F65J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-NNNTB; ML610Q346-xxxTB; Introduction Date: October 13, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238288-PIC18F65J11-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: P-IC18F65J11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610Q346-NNNTB; ML610Q346J-NNNTB; ML610Q346-xxxTB;
Introduction Date: October 13, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65J11-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65J11-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65J11-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J11-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J11-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F65J11-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J11-I/PT-ND
Microcontrollers PIC18F65J11-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65J11-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65J11-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65J11-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F65J11-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65J11-I/PT
Microcontrollers PIC18F65J11-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 88K6085 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
88K6085
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 88K6085
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of MIPS:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of MIPS:10RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F65J11-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65J11-I/PT
Embedded - Microcontrollers PIC18F65J11-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65J11-I/PT
8-bit Microcontrollers - MCU PIC18F65J11-I/PT
8-bit Microcontrollers - MCU 32KB Flash 2048bytes-RAM 51I/O

8-bit Microcontrollers - MCU 32KB Flash 2048bytes-RAM 51I/O

Buy Now Datasheet
Microcontrollers - PIC18F65J11-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65J11-I/PT
Microcontrollers PIC18F65J11-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238288-PIC18F65J11-I/PT 685-PIC18F65J11-I/PT PIC18F65J11-I/PT-ND PIC18F65J11-I/PT PIC18F65J11-I/PT 88K6085 PIC18F65J11-I/PT PIC18F65J11-I/PT PIC18F65J11-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F65J11-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers