Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F65J10-I/PT

Description
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J10-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J10-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F65J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F87J10 family, featuring 64 pins and 32KB of Flash memory. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device is designed with low-power, high-speed CMOS Flash technology, offering a typical endurance of 1000 erase/write cycles and a minimum retention of 20 years. This microcontroller supports a variety of advanced features, including a single-cycle hardware multiplier, an extended watchdog timer with programmable periods, and multiple power-managed modes (Run, Idle, Sleep). It also has a flexible oscillator structure capable of supporting crystal and external clock modes up to 40 MHz, along with an internal 31 kHz oscillator. Peripheral capabilities include high-current sink/source options, multiple programmable external interrupts, and various communication interfaces such as I²C, SPI, and USART. The device also features a 10-bit, up to 15-channel analog-to-digital converter with auto-acquisition and self-calibration capabilities. The PIC18F65J10-I/PT is suitable for applications requiring robust performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC18F65J10-I/PT is a high-performance 8-bit microcontroller from the PIC18F87J10 family, featuring 64 pins and 32KB of Flash memory. It operates within a voltage range of 2.0V to 3.6V and includes a 2.5V on-chip regulator. The device is designed with low-power, high-speed CMOS Flash technology, offering a typical endurance of 1000 erase/write cycles and a minimum retention of 20 years. This microcontroller supports a variety of advanced features, including a single-cycle hardware multiplier, an extended watchdog timer with programmable periods, and multiple power-managed modes (Run, Idle, Sleep). It also has a flexible oscillator structure capable of supporting crystal and external clock modes up to 40 MHz, along with an internal 31 kHz oscillator. Peripheral capabilities include high-current sink/source options, multiple programmable external interrupts, and various communication interfaces such as I²C, SPI, and USART. The device also features a 10-bit, up to 15-channel analog-to-digital converter with auto-acquisition and self-calibration capabilities. The PIC18F65J10-I/PT is suitable for applications requiring robust performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65J10-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65J10-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65J10-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J10-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J10-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F65J10-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J10-I/PT-ND
Microcontrollers PIC18F65J10-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F65J10-I/PT - 740762-PIC18F65J10-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65J10-I/PT
740762-PIC18F65J10-I/PT
Embedded - Embedded - Microcontrollers - PIC18F65J10-I/PT 740762-PIC18F65J10-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 740762-PIC18F65J10-I /PT Series: PIC 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F65J10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F65J10T-I/PT; Introduction Date: September 09, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 740762-PIC18F65J10-I/PT
Series: PIC 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F65J10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F65J10T-I/PT;
Introduction Date: September 09, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65J10-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65J10-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65J10-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F65J10-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65J10-I/PT
Microcontrollers PIC18F65J10-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F65J10-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65J10-I/PT
Embedded - Microcontrollers PIC18F65J10-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 71J7261 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
71J7261
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 71J7261
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; No. Comparators:2RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65J10-I/PT
8-bit Microcontrollers - MCU PIC18F65J10-I/PT
8-bit Microcontrollers - MCU 32 KB FL 2KB RAM

8-bit Microcontrollers - MCU 32 KB FL 2KB RAM

Buy Now Datasheet
Microcontrollers - PIC18F65J10-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65J10-I/PT
Microcontrollers PIC18F65J10-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F65J10-I/PT PIC18F65J10-I/PT-ND 740762-PIC18F65J10-I/PT PIC18F65J10-I/PT PIC18F65J10-I/PT PIC18F65J10-I/PT 71J7261 PIC18F65J10-I/PT PIC18F65J10-I/PT
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F65J10-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers