Win Source Part Number: 1085091-PIC18F6585-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 19
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.25V ~ 5.5V
Alternative Parts (Cross-Reference): COP8SBR9LVA8/NOPB; PIC18F6680-I/L; PIC18C601-I/L; PIC18C658-I/LPIC18F6
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: Q3694837,PIC18F6585-
Base Product Number: PIC18F6585
IC MCU 8BIT 48KB FLASH 68PLCC Product overview: PIC18F6585-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6585-I/L can be used for catalog matching and distributor lookup.
MCU, 8BIT, PIC18, 40MHZ, PLCC-68; Product Range:PIC18 Family PIC18F65xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.25KB; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:53I/O s; RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 68-PLCC (24.23x24.23)
8-bit Microcontrollers - MCU 48KB 3328 RAM 52 I/O
IC MCU 8BIT 48KB FLASH 68PLCC
IC MCU 8BIT 48KB FLASH 68PLCC
IC MCU 8BIT 48KB FLASH 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085091-PIC18F6585-I/L | 685-PIC18F6585-I/L | 51R4556 | PIC18F6585-I/L | PIC18F6585-I/L | PIC18F6585-I/L | PIC18F6585-I/L | PIC18F6585-I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Mcu, 8Bit, Pic18, 40Mhz, Plcc-68; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 48 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 1 KB | |||||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |