The PIC18F6585-E/PT is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd. It features a 64 KB enhanced Flash memory and operates at speeds up to 10 MIPS with a clock frequency of 40 MHz. The microcontroller is compatible with the PIC16 and PIC17 instruction sets, allowing for easy migration of existing code. It includes a variety of peripherals such as an ECAN module for CAN communication, multiple timers, and a 10-bit analog-to-digital converter with up to 16 channels. This device supports a wide operating voltage range of 2.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. It also offers robust features like a watchdog timer, power-on reset, and programmable code protection. The PIC18F6585-E/PT is ideal for applications requiring reliable performance and extensive peripheral support, including industrial control systems and automotive applications.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18F6585-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6585-E/PT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322747-PIC18F6585-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 25MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F6585-E/PT-NDR
Base Product Number: PIC18F6585
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 48KB FLASH 64TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 48KB 3328 RAM 52 I/O
IC MCU 8BIT 48KB FLASH 64TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F6585-E/PT-ND | 685-PIC18F6585-E/PT | 1322747-PIC18F6585-E/PT | PIC18F6585-E/PT | PIC18F6585-E/PT | PIC18F6585-E/PT | PIC18F6585-E/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 3.25 KB | 3.25 KB | 48 KB | 3.25 KB | 3.25 KB | ||
| ROM | 48 KB | 1.02 KB | 1 KB |