Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F6527T-I/PT PIC18F6527T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037621-PIC18F6527T-I /PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 54 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037621-PIC18F6527T-I /PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 54 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F6527T-I/PT - 037621-PIC18F6527T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F6527T-I/PT
037621-PIC18F6527T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F6527T-I/PT 037621-PIC18F6527T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037621-PIC18F6527T-I /PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 54 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Microchip Technology
Win Source Part Number: 037621-PIC18F6527T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Microcontrollers - PIC18F6527T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6527T-I/PTCT-ND
Microcontrollers PIC18F6527T-I/PTCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F6527T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6527T-I/PTDKR-ND
Microcontrollers PIC18F6527T-I/PTDKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F6527T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6527T-I/PTTR-ND
Microcontrollers PIC18F6527T-I/PTTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18F6527T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F6527T-I/PT
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F6527T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18F6527T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6527T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18F6527T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6527T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F6527T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6527T-I/PT
Microcontrollers PIC18F6527T-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
IC PIC MCU FLASH 24KX16 64TQFP - 536-PIC18F6527T-I/PT - Utmel Electronic Limited
Hong Kong, China
IC PIC MCU FLASH 24KX16 64TQFP
536-PIC18F6527T-I/PT
IC PIC MCU FLASH 24KX16 64TQFP 536-PIC18F6527T-I/PT
IC PIC MCU FLASH 24KX16 64TQFP

IC PIC MCU FLASH 24KX16 64TQFP

Supplier's Site
Microcontrollers - PIC18F6527T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F6527T-I/PT
Microcontrollers PIC18F6527T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6527T-I/PT
8-bit Microcontrollers - MCU PIC18F6527T-I/PT
8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O

8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F6527T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6527T-I/PT
Embedded - Microcontrollers PIC18F6527T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F6527T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F6527T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6527T-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip - 31K5054 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip
31K5054
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip 31K5054
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,64PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,64PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mcu, 8Bit, 40Mhz, Tqfp-64; Product Range Microchip - 41AH8604 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 40Mhz, Tqfp-64; Product Range Microchip
41AH8604
Mcu, 8Bit, 40Mhz, Tqfp-64; Product Range Microchip 41AH8604
MCU, 8BIT, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F65xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

MCU, 8BIT, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F65xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037621-PIC18F6527T-I/PT PIC18F6527T-I/PTCT-ND 685-PIC18F6527T-I/PT PIC18F6527T-I/PT 536-PIC18F6527T-I/PT PIC18F6527T-I/PT PIC18F6527T-I/PT PIC18F6527T-I/PT PIC18F6527T-I/PT 31K5054 41AH8604
Product Name Embedded - Embedded - Microcontrollers - PIC18F6527T-I/PT Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers IC PIC MCU FLASH 24KX16 64TQFP Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip Mcu, 8Bit, 40Mhz, Tqfp-64; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 48 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.84 KB
ROM 1 KB 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details