IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F6520-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6520-E/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU 32KB 2048 RAM 52I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 64TQFP
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F6520-E/PT | PIC18F6520-E/PT-ND | PIC18F6520-E/PT | PIC18F6520-E/PT | PIC18F6520-E/PT | PIC18F6520-E/PT | 68H9483 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1.02 KB | 32 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |