Microchip Technology, Inc. PIC18F6410

Description
PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. The PIC18F6410 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Three CPP
Datasheet
Description
PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. The PIC18F6410 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Three CPP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F6410 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. The PIC18F6410 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Three CPP

PIC18F Microcontroller with 16K bytes of Flash and 768 bytes of RAM. The PIC18F6410 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications.

Additional Features

    CPU
    • Up to 10 MIPS Performance at 3V
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    System
    • Internal oscillator support-31 kHz to 8MHz with 4xPLL
    • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • Wide operating Voltage range; 2.0V to 5.5V
    nanoWatt Power Managed Modes
    • Run, Idle and SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Programmable Low Voltage Detection Module
    • Programmable Brown-out-Reset Module
    • Two Analog Comparators
    Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer modules
    • Three CPP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F6410
Bits Other; 10-bit
Number 12
RAM 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details