Microchip Technology, Inc. Microcontrollers PIC18F6393-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F6393-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6393-I/PT-ND
Microcontrollers PIC18F6393-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F6393-I/PT - 755640-PIC18F6393-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F6393-I/PT
755640-PIC18F6393-I/PT
Embedded - Embedded - Microcontrollers - PIC18F6393-I/PT 755640-PIC18F6393-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 755640-PIC18F6393-I/ PT Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 40MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH Data Converters: A/D 12x12b Supply Voltage: 4.2V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: PIC18F6393 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 50 Date RAM Size: 768 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 755640-PIC18F6393-I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 40MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Supply Voltage: 4.2V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F6393
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 50
Date RAM Size: 768 x 8

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F6393-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F6393-I/PT
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F6393-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP Product overview: PIC18F6393-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6393-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 64TQFP Product overview: PIC18F6393-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6393-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 54M5029 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
54M5029
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 54M5029
MCU, 8BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:768Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:768Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F6393-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6393-I/PT
Microcontrollers PIC18F6393-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6393-I/PT
8-bit Microcontrollers - MCU PIC18F6393-I/PT
8-bit Microcontrollers - MCU 128 Segmnt LCD DRVR 12B ADC 8KB 768BRAM

8-bit Microcontrollers - MCU 128 Segmnt LCD DRVR 12B ADC 8KB 768BRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F6393-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F6393-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6393-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP

IC MCU 8BIT 8KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F6393-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6393-I/PT
Embedded - Microcontrollers PIC18F6393-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP

IC MCU 8BIT 8KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F6393-I/PT-ND 755640-PIC18F6393-I/PT 685-PIC18F6393-I/PT 54M5029 PIC18F6393-I/PT PIC18F6393-I/PT PIC18F6393-I/PT PIC18F6393-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F6393-I/PT 8-bit 8BIT 8KB Embedded Microcontroller MCU Mcu, 8Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 12x12b
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers