Microchip Technology, Inc. Microcontrollers PIC18F6390-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F6390-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6390-I/PT-ND
Microcontrollers PIC18F6390-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F6390-I/PT - 1238281-PIC18F6390-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F6390-I/PT
1238281-PIC18F6390-I/PT
Embedded - Embedded - Microcontrollers - PIC18F6390-I/PT 1238281-PIC18F6390-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238281-PIC18F6390-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F6390 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F6390T-I/PT; PIC18F6390-E/PTG; PIC18F6390-E/PT; Introduction Date: August 13, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238281-PIC18F6390-I/PT
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F6390
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F6390T-I/PT; PIC18F6390-E/PTG; PIC18F6390-E/PT;
Introduction Date: August 13, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F6390-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F6390-I/PT
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F6390-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP Product overview: PIC18F6390-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6390-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 64TQFP Product overview: PIC18F6390-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6390-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F6390-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6390-I/PT
Embedded - Microcontrollers PIC18F6390-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP

IC MCU 8BIT 8KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F6390-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F6390-I/PT
Microcontrollers PIC18F6390-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP

IC MCU 8BIT 8KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F6390-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F6390-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6390-I/PT
IC MCU 8BIT 8KB FLASH 64TQFP

IC MCU 8BIT 8KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6390-I/PT
8-bit Microcontrollers - MCU PIC18F6390-I/PT
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O

8-bit Microcontrollers - MCU 16kBF 768RM 68I/O

Buy Now Datasheet
Microcontrollers - PIC18F6390-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6390-I/PT
Microcontrollers PIC18F6390-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O - 536-PIC18F6390-I/PT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O
536-PIC18F6390-I/PT
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O 536-PIC18F6390-I/PT
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O

8-bit Microcontrollers - MCU 16kBF 768RM 68I/O

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F6390-I/PT-ND 1238281-PIC18F6390-I/PT 685-PIC18F6390-I/PT PIC18F6390-I/PT PIC18F6390-I/PT PIC18F6390-I/PT PIC18F6390-I/PT PIC18F6390-I/PT 536-PIC18F6390-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F6390-I/PT 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers 8-bit Microcontrollers - MCU 16kBF 768RM 68I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 12x10b
RAM 0.7680 KB 8 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
ROM 8 KB 0.7680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details