Microchip Technology, Inc. Microcontrollers PIC18F57Q43T-I/6LX

Description
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)
Request a Quote
Description
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F57Q43T-I/6LX is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., featuring a maximum operating speed of 64 MHz and up to 128 KB of program flash memory. It includes a 12-bit ADC with advanced capacitive touch sensing capabilities, a 16-bit PWM module with dual independent outputs, and a vectored interrupt controller with fixed latency. The device supports multiple communication protocols, including UART, SPI, and I²C, and offers Direct Memory Access (DMA) for efficient data handling. This microcontroller operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It features a comprehensive set of power-saving modes, including sleep and idle modes, which help minimize power consumption. The PIC18F57Q43T-I/6LX also includes a memory access partition for data protection and a device information area for storing calibration values, enhancing its utility in real-time control applications.

Datasheet Summary
Powered by GS/AI

The PIC18F57Q43T-I/6LX is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., featuring a maximum operating speed of 64 MHz and up to 128 KB of program flash memory. It includes a 12-bit ADC with advanced capacitive touch sensing capabilities, a 16-bit PWM module with dual independent outputs, and a vectored interrupt controller with fixed latency. The device supports multiple communication protocols, including UART, SPI, and I²C, and offers Direct Memory Access (DMA) for efficient data handling. This microcontroller operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It features a comprehensive set of power-saving modes, including sleep and idle modes, which help minimize power consumption. The PIC18F57Q43T-I/6LX also includes a memory access partition for data protection and a device information area for storing calibration values, enhancing its utility in real-time control applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC18F57Q43T-I/6LXDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 150-PIC18F57Q43T-I/6LXCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 150-PIC18F57Q43T-I/6LXTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F57Q43T-I/6LX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F57Q43T-I/6LX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F57Q43T-I/6LX
IC MCU 8BIT 128KB FLASH 48VQFN

IC MCU 8BIT 128KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - PIC18F57Q43T-I/6LX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F57Q43T-I/6LX
Embedded - Microcontrollers PIC18F57Q43T-I/6LX
IC MCU 8BIT 128KB FLASH 48VQFN

IC MCU 8BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F57Q43T-I/6LX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F57Q43T-I/6LX
Microcontrollers PIC18F57Q43T-I/6LX
IC MCU 8BIT 128KB FLASH 48VQFN

IC MCU 8BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F57Q43T-I/6LX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F57Q43T-I/6LX
Microcontrollers PIC18F57Q43T-I/6LX
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC18F57Q43T-I/6LXDKR-ND PIC18F57Q43T-I/6LX PIC18F57Q43T-I/6LX PIC18F57Q43T-I/6LX PIC18F57Q43T-I/6LX
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 43x12b; D/A 1x8b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details