The PIC18F55Q43-I/PT is an 8-bit microcontroller from Microchip Technology, designed for low-power, high-performance applications. It operates at a maximum speed of 64 MHz and features 32 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM. The device supports a wide operating voltage range of 1.8V to 5.5V and is suitable for industrial temperature applications, with a range of -40°C to 85°C. This microcontroller includes a 12-bit Analog-to-Digital Converter (ADC) with advanced features for capacitive touch sensing, as well as a 16-bit Pulse-Width Modulator (PWM) with dual outputs. It is equipped with multiple communication interfaces, including I2C, LINbus, SPI, and UART/USART, making it versatile for various connectivity needs. The device also incorporates several power-saving modes, including Sleep and Idle, to minimize power consumption during operation. With 44 I/O pins, the PIC18F55Q43-I/PT is suitable for applications requiring extensive interfacing capabilities. It features a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and a configurable watchdog timer, enhancing its functionality for real-time control applications. The microcontroller is packaged in a 48-TQFP-EP format, making it suitable for surface mount applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1316766-PIC18F55Q43-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 64MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 43x12b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC18F55Q43-I/PT
Base Product Number: PIC18F55
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: PIC18F55Q43-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F55Q43-I/PT
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316766-PIC18F55Q43-I/PT | 150-PIC18F55Q43-I/PT-ND | 685-PIC18F55Q43-I/PT | PIC18F55Q43-I/PT | PIC18F55Q43-I/PT | PIC18F55Q43-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |