Microchip Technology, Inc. Microcontrollers PIC18F55Q43-E/PT

Description
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC18F55Q43-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F55Q43-E/PT-ND
Microcontrollers 150-PIC18F55Q43-E/PT-ND
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)

PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)

Buy Now Datasheet
Microcontrollers - PIC18F55Q43-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F55Q43-E/PT
Microcontrollers PIC18F55Q43-E/PT
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)

PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 48-TQFP-EP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F55Q43-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F55Q43-E/PT
Embedded - Microcontrollers PIC18F55Q43-E/PT
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F55Q43-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F55Q43-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F55Q43-E/PT
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC18F55Q43-E/PT-ND PIC18F55Q43-E/PT PIC18F55Q43-E/PT PIC18F55Q43-E/PT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 43x12b; D/A 1x8b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers