The PIC18F55K42-E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC architecture optimized for C compiler use. It operates at speeds up to 64 MHz and supports a wide operating voltage range of 2.3V to 5.5V, with an industrial temperature range of -40°C to 85°C and an extended range of -40°C to 125°C. This microcontroller includes a 12-bit ADC with advanced computation capabilities, allowing for automated touch sensing and signal processing. It is equipped with two Direct Memory Access (DMA) controllers for efficient data transfer, a vectored interrupt controller with fixed latency, and multiple communication interfaces including UART, SPI, and I²C. The device also features a robust memory architecture with up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM. Power-saving features such as sleep mode, idle mode, and doze mode are integrated to minimize energy consumption, making it suitable for low-power applications. The device also includes various digital and analog peripherals, including timers, comparators, and a temperature sensor, enhancing its versatility for different project requirements.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 48-TQFP-EP (7x7)
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 32KB FLASH 48TQFP
MCU, 8BIT, 64MHZ, TQFP-48; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:44I/O s RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 48TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 48-TQFP-EP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F55K42-E/PT-ND | PIC18F55K42-E/PT | PIC18F55K42-E/PT | 28AC0947 | PIC18F55K42-E/PT | PIC18F55K42-E/PT | PIC18F55K42-E/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Tqfp-48; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 43x12b; D/A 1x5b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |