CAN-FD,128KB FLASH,13KB RAM,1KB
8-bit Microcontrollers - MCU CAN-FD,128KB Flash,13KB RAM,1KB EE,12-bit ADC3, DAC, DSM, PWMS, CIPS, I2C/SPI, Product overview: PIC18F47Q84T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 13KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 13KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q84T-E/P
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F47Q84T-E/PTTR-ND | 685-PIC18F47Q84T-E/PT |
| Product Name | Microcontrollers | 8-bit 128KB 13KB 1KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz |
| Bits | 8 Bit; Other; A/D 35x12b SAR; D/A 1x8b | |
| RAM | 12.5 KB | 12.8 KB |
| ROM | 128 KB | 1000 KB |