Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47Q84-I/PT

Description
Win Source Part Number: 1264424-PIC18F47Q84- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 64MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-PIC18F47Q84-I/PT Base Product Number: PIC18F47Q84
Request a Quote Datasheet
Description
Win Source Part Number: 1264424-PIC18F47Q84- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 64MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-PIC18F47Q84-I/PT Base Product Number: PIC18F47Q84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264424-PIC18F47Q84-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264424-PIC18F47Q84-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264424-PIC18F47Q84-I/PT
Win Source Part Number: 1264424-PIC18F47Q84- I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 64MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-PIC18F47Q84-I/PT Base Product Number: PIC18F47Q84

Win Source Part Number: 1264424-PIC18F47Q84-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 64MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 24x12b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-PIC18F47Q84-I/PT
Base Product Number: PIC18F47Q84

Buy Now Datasheet
Microcontrollers - 2744302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744302
Microcontrollers 2744302
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 2744303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744303P
Microcontrollers 2744303P
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 2744303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744303
Microcontrollers 2744303
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 150-PIC18F47Q84-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F47Q84-I/PT-ND
Microcontrollers 150-PIC18F47Q84-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F47Q84-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F47Q84-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F47Q84-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47Q84-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q84-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47Q84-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q84-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F47Q84-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F47Q84-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F47Q84-I/PT
128KB 1.8V~5.5V PIC 64MHz 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.8V~5.5V PIC 64MHz 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC18F47Q84-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F47Q84-I/PT
Microcontrollers PIC18F47Q84-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F47Q84-I/PT
8-bit Microcontrollers - MCU PIC18F47Q84-I/PT
8-bit Microcontrollers - MCU 44 TQFP 10x10x1mm TRAY

8-bit Microcontrollers - MCU 44 TQFP 10x10x1mm TRAY

Buy Now
Shenzhen, China
Embedded - Microcontrollers
PIC18F47Q84-I/PT
Embedded - Microcontrollers PIC18F47Q84-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F47Q84-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F47Q84-I/PT
Microcontrollers PIC18F47Q84-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264424-PIC18F47Q84-I/PT 2744302 150-PIC18F47Q84-I/PT-ND 685-PIC18F47Q84-I/PT PIC18F47Q84-I/PT PIC18F47Q84-I/PT PIC18F47Q84-I/PT PIC18F47Q84-I/PT PIC18F47Q84-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 1 KB 28 KB 128 KB 1000 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers