Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47Q83-I/P

Description
Win Source Part Number: 1368761-PIC18F47Q83- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: PIC18F47 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 36 Core Processor: PIC Core Size: 8-Bit Connectivity: CANbus, I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 12.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal
Request a Quote
Description
Win Source Part Number: 1368761-PIC18F47Q83- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: PIC18F47 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 36 Core Processor: PIC Core Size: 8-Bit Connectivity: CANbus, I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 12.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F47Q83-I/P is an 8-bit microcontroller from the PIC18FXXQ83/84 family, featuring 128KB of Flash memory. It utilizes a SPI-based programming method with 8-bit commands, which is compliant with SPI standards. The programming process has been optimized to require 32 clock cycles for low-voltage entry, a change from previous models that required 33 cycles. The device includes various programming algorithms, electrical specifications, and configuration options detailed in the datasheet. This microcontroller is suitable for applications requiring moderate processing power and memory capacity, making it a viable option for embedded systems development.

Datasheet Summary
Powered by GS/AI

The PIC18F47Q83-I/P is an 8-bit microcontroller from the PIC18FXXQ83/84 family, featuring 128KB of Flash memory. It utilizes a SPI-based programming method with 8-bit commands, which is compliant with SPI standards. The programming process has been optimized to require 32 clock cycles for low-voltage entry, a change from previous models that required 33 cycles. The device includes various programming algorithms, electrical specifications, and configuration options detailed in the datasheet. This microcontroller is suitable for applications requiring moderate processing power and memory capacity, making it a viable option for embedded systems development.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368761-PIC18F47Q83-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368761-PIC18F47Q83-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368761-PIC18F47Q83-I/P
Win Source Part Number: 1368761-PIC18F47Q83- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: PIC18F47 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 36 Core Processor: PIC Core Size: 8-Bit Connectivity: CANbus, I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 12.5K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal

Win Source Part Number: 1368761-PIC18F47Q83-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 18F
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Base Product Number: PIC18F47
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 36
Core Processor: PIC
Core Size: 8-Bit
Connectivity: CANbus, I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 12.5K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 24x12b; D/A 1x8b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F47Q83-I/P
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F47Q83-I/P
IC MCU 8BIT 128KB FLASH 40DIP Product overview: PIC18F47Q83-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q83-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 40DIP Product overview: PIC18F47Q83-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q83-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC18F47Q83-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F47Q83-I/P-ND
Microcontrollers 150-PIC18F47Q83-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F47Q83-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F47Q83-I/P
Embedded - Microcontrollers PIC18F47Q83-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F47Q83-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F47Q83-I/P
Microcontrollers PIC18F47Q83-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F47Q83-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F47Q83-I/P
Microcontrollers PIC18F47Q83-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F47Q83-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F47Q83-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47Q83-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368761-PIC18F47Q83-I/P 685-PIC18F47Q83-I/P 150-PIC18F47Q83-I/P-ND PIC18F47Q83-I/P PIC18F47Q83-I/P PIC18F47Q83-I/P PIC18F47Q83-I/P
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 12.5 KB 12.5 KB 12.5 KB 12.5 KB 8 KB
ROM 1 KB 1 KB 128 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details