PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC, CWG, 5 USART, SPI/I2C
IC MCU 8BIT 128KB FLASH 44TQFP
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 44TQFP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F47Q43-E/PT-ND | PIC18F47Q43-E/PT | PIC18F47Q43-E/PT | PIC18F47Q43-E/PT | PIC18F47Q43-E/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 35x12b; D/A 1x8b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |