PIC PIC® 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47Q10-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q10-E/PT
8-bit Microcontrollers - MCU 128KB Flash, 3.6KB RAM, 1024B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 128KB FLASH 44TQFP
PIC PIC® 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 44TQFP
IC MCU 8BIT 128KB FLASH 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F47Q10-E/PT-ND | 685-PIC18F47Q10-E/PT | PIC18F47Q10-E/PT | PIC18F47Q10-E/PT | PIC18F47Q10-E/PT | PIC18F47Q10-E/PT | PIC18F47Q10-E/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||||
| RAM | 3.53 KB | 3.53 KB | 3.53 KB | 3.53 KB | 3.53 KB | ||
| ROM | 128 KB | 1.02 KB |