The PIC18FxxK42 series microcontroller, specifically the 28AC0940 part number, is an 8-bit device operating at a maximum clock speed of 64 MHz. It features a 128 KB Flash program memory and 8 KB of SRAM, with a total of 44 pins in a QFN-EP package. This microcontroller includes a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. It supports multiple communication protocols, including UART, SPI, and I²C, making it versatile for various applications. The device operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, which help reduce energy consumption. Additionally, it incorporates a range of digital and analog peripherals, including timers, comparators, and a temperature sensor, enhancing its functionality for embedded applications. This microcontroller is suitable for projects requiring efficient processing, low power consumption, and robust communication capabilities.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:36I/O s RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 44QFN
IC MCU 8BIT 128KB FLASH 44QFN
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F47K42-I/ML-ND | 28AC0940 | PIC18F47K42-I/ML | PIC18F47K42-I/ML | PIC18F47K42-I/ML | PIC18F47K42-I/ML |
| Product Name | Microcontrollers | Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x12b; D/A 1x5b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |