The PIC18F47K42-E/ML is an 8-bit microcontroller featuring a 128 KB Flash program memory and a range of advanced functionalities suitable for various applications. It operates at speeds up to 64 MHz and includes a 12-bit ADC with computation capabilities, enabling efficient touch sensing and signal processing. The device supports multiple communication protocols, including UART, SPI, and I²C, making it versatile for different interfacing needs. This microcontroller is designed with power efficiency in mind, offering various low-power modes such as sleep and idle modes, with typical operating currents as low as 5 µA at 1.8V. It also includes features like Direct Memory Access (DMA) for efficient data handling and a vectored interrupt controller for responsive operation. The operating voltage range is from 1.8V to 5.5V, and it can function in industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The PIC18F47K42-E/ML is equipped with multiple timers, configurable logic cells, and a hardware capacitive voltage divider, enhancing its capability for complex applications. Its memory access partitioning allows for data protection and bootloader applications, making it suitable for secure and reliable designs. Overall, this microcontroller is a robust choice for engineers looking for a high-performance, low-power solution for embedded systems.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 128KB FLASH 44QFN
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:36I/O s RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 44QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F47K42-E/ML-ND | PIC18F47K42-E/ML | PIC18F47K42-E/ML | PIC18F47K42-E/ML | 28AC0937 | PIC18F47K42-E/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x12b; D/A 1x5b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |