Microchip Technology, Inc. Microcontrollers PIC18F47K40-I/P

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F47K40-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F47K40-I/P-ND
Microcontrollers PIC18F47K40-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - 1262152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262152P
Microcontrollers 1262152P
MCU,PIC18F47,64MHz,1 28KB Flash,DIP40

MCU,PIC18F47,64MHz,128KB Flash,DIP40

Supplier's Site
Microcontrollers - 1262152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262152
Microcontrollers 1262152
MCU,PIC18F47,64MHz,1 28KB Flash,DIP40

MCU,PIC18F47,64MHz,128KB Flash,DIP40

Supplier's Site
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F47K40-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F47K40-I/P
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F47K40-I/P
IC MCU 8BIT 128KB FLASH 40DIP Product overview: PIC18F47K40-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47K40-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 40DIP Product overview: PIC18F47K40-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47K40-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F47K40-I/P - 889676-PIC18F47K40-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F47K40-I/P
889676-PIC18F47K40-I/P
Embedded - Embedded - Microcontrollers - PIC18F47K40-I/P 889676-PIC18F47K40-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889676-PIC18F47K40-I /P Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 64MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F47K40 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889676-PIC18F47K40-I/P
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F47K40
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F47K40-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F47K40-I/P
Microcontrollers PIC18F47K40-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F47K40-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F47K40-I/P
Embedded - Microcontrollers PIC18F47K40-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip - 05AC8589 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip
05AC8589
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip 05AC8589
MCU, 8BIT, PIC18F, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F47K40-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F47K40-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47K40-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F47K40-I/P
8-bit Microcontrollers - MCU PIC18F47K40-I/P
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18F47K40-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F47K40-I/P
Microcontrollers PIC18F47K40-I/P
IC MCU 8BIT 128KB FLASH 40DIP

IC MCU 8BIT 128KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F47K40-I/P-ND 1262152P 1262152 685-PIC18F47K40-I/P 889676-PIC18F47K40-I/P PIC18F47K40-I/P PIC18F47K40-I/P 05AC8589 PIC18F47K40-I/P PIC18F47K40-I/P PIC18F47K40-I/P
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F47K40-I/P Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 35x10b; D/A 1x5b
RAM 3.6 KB 3.73 KB 3.6 KB 128 KB 3.6 KB 4 KB 3.6 KB 3.6 KB
ROM 128 KB 128 KB 1.02 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers