Manufacturer: Microchip Technology
Win Source Part Number: 852888-PIC18F47J53T-
Series: PIC® XLP™ 18J
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 34
Family Name: PIC18F47J53
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F47J53T-I/MLCT,
IC MCU 8BIT 128KB FLASH 44QFN Product overview: PIC18F47J53T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47J53T-I/M
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 128KB FLASH 44QFN
IC MCU 8BIT 128KB FLASH 44QFN
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC
IC MCU 8BIT 128KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852888-PIC18F47J53T-I/ML | 685-PIC18F47J53T-I/ML | PIC18F47J53T-I/MLTR-ND | PIC18F47J53T-I/ML | PIC18F47J53T-I/ML | PIC18F47J53T-I/ML | PIC18F47J53T-I/ML | PIC18F47J53T-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F47J53T-I/ML | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| I/O Ports | 34 | 34 | 34 | |||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | |||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 3.6 volts | 2.15 to 3.6 volts |