Microchip Technology, Inc. Microcontrollers PIC18F47J53-I/PT

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F47J53-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F47J53-I/PT-ND
Microcontrollers PIC18F47J53-I/PT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F47J53-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F47J53-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47J53-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47J53-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47J53-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47J53-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8895184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895184
Microcontrollers 8895184
MCU, 128KB Flash, 4KB, USB, XLP, 44TQFP

MCU, 128KB Flash, 4KB, USB, XLP, 44TQFP

Supplier's Site
Microcontrollers - 7047706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7047706P
Microcontrollers 7047706P
MCU, 128KB Flash, 4KB, USB, XLP, 44TQFP

MCU, 128KB Flash, 4KB, USB, XLP, 44TQFP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F47J53-I/PT - 1238280-PIC18F47J53-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F47J53-I/PT
1238280-PIC18F47J53-I/PT
Embedded - Embedded - Microcontrollers - PIC18F47J53-I/PT 1238280-PIC18F47J53-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238280-PIC18F47J53- I/PT Series: PIC XLP 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F47J53 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F47J53-I/ML; PIC18F47J53T-I/ML; PIC18F47J53T-I/PT; Introduction Date: June 17, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1238280-PIC18F47J53-I/PT
Series: PIC XLP 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 2.15 V ~ 3.6 V
Family Name: PIC18F47J53
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F47J53-I/ML; PIC18F47J53T-I/ML; PIC18F47J53T-I/PT;
Introduction Date: June 17, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F47J53-I/PT
8-bit Microcontrollers - MCU PIC18F47J53-I/PT
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F47J53-I/PT
Embedded - Microcontrollers PIC18F47J53-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F47J53-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F47J53-I/PT
Microcontrollers PIC18F47J53-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip - 63R7856 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip
63R7856
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip 63R7856
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F47J53-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F47J53-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47J53-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F47J53-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F47J53-I/PT
Microcontrollers PIC18F47J53-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F47J53-I/PT-ND 685-PIC18F47J53-I/PT 8895184 7047706P 1238280-PIC18F47J53-I/PT PIC18F47J53-I/PT PIC18F47J53-I/PT PIC18F47J53-I/PT 63R7856 PIC18F47J53-I/PT PIC18F47J53-I/PT
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F47J53-I/PT 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x10b/12b
RAM 3.8 KB 3.8 KB 3.8 KB 128 KB 3.8 KB 3.8 KB 3.8 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers